ABB AB Conduit Fitting, Buna-N, Zinc, 1-1/2"; Conduit Configuration Abb - Thomas & Betts H150GR-TB

Description
CONDUIT FITTING, BUNA-N, ZINC, 1-1/2"; Conduit Configuration:Straig ht; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONDUIT FITTING, BUNA-N, ZINC, 1-1/2"; Conduit Configuration:Straig ht; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Buna-N, Zinc, 1-1/2
Chicago, IL, United States
Conduit Fitting, Buna-N, Zinc, 1-1/2"; Conduit Configuration Abb - Thomas & Betts
75H2074
Conduit Fitting, Buna-N, Zinc, 1-1/2"; Conduit Configuration Abb - Thomas & Betts 75H2074
CONDUIT FITTING, BUNA-N, ZINC, 1-1/2"; Conduit Configuration:Straig ht; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

CONDUIT FITTING, BUNA-N, ZINC, 1-1/2"; Conduit Configuration:Straight; Trade Size:3/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:47.63mm; IP / NEMA Rating:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75H2074
Product Name Conduit Fitting, Buna-N, Zinc, 1-1/2"; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products