ABB AB Conduit Fitting, Capoff, Zinc, 1; Accessory Type Abb Thomas & Betts H100CAP

Description
CONDUIT FITTING, CAPOFF, ZINC, 1"; Accessory Type:1" Capoff; Size (mm):25.4mm; Conduit Material:Zinc; For Use With:Rigid/IMC Conduit; Product Range:-; Conduit Configuration:Straig ht; External Length:42.93mm; Trade Size:3/4" RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, CAPOFF, ZINC, 1"; Accessory Type:1" Capoff; Size (mm):25.4mm; Conduit Material:Zinc; For Use With:Rigid/IMC Conduit; Product Range:-; Conduit Configuration:Straig ht; External Length:42.93mm; Trade Size:3/4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Capoff, Zinc, 1; Accessory Type Abb Thomas & Betts - 75H1884 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Capoff, Zinc, 1; Accessory Type Abb Thomas & Betts
75H1884
Conduit Fitting, Capoff, Zinc, 1; Accessory Type Abb Thomas & Betts 75H1884
CONDUIT FITTING, CAPOFF, ZINC, 1"; Accessory Type:1" Capoff; Size (mm):25.4mm; Conduit Material:Zinc; For Use With:Rigid/IMC Conduit; Product Range:-; Conduit Configuration:Straig ht; External Length:42.93mm; Trade Size:3/4" RoHS Compliant: Yes

CONDUIT FITTING, CAPOFF, ZINC, 1"; Accessory Type:1" Capoff; Size (mm):25.4mm; Conduit Material:Zinc; For Use With:Rigid/IMC Conduit; Product Range:-; Conduit Configuration:Straight; External Length:42.93mm; Trade Size:3/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 75H1884
Product Name Conduit Fitting, Capoff, Zinc, 1; Accessory Type Abb Thomas & Betts
Size 1.69 inch (42.93 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details