ABB AB Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC460

Description
OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Grey; Internal Diameter:11.68mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Grey; Internal Diameter:11.68mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 75H0636 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
75H0636
Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 75H0636
OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Grey; Internal Diameter:11.68mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Grey; Internal Diameter:11.68mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 75H0636
Product Name Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Power Cable Heat Shrink Tubing - 020000-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
Heat Shrink Tubing - 2417337 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1181 inch (3 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details