ABB AB Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC275

Description
OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Grey; Internal Diameter:6.98mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Grey; Internal Diameter:6.98mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 92B3052 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
92B3052
Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 92B3052
OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Grey; Internal Diameter:6.98mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, GREY, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:-; Sleeving Colour:Grey; Internal Diameter:6.98mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92B3052
Product Name Outer Sleeve, Shielding, Grey, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-02-QB6IN-28 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0016072001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details