ABB AB Outer Sleeve, Shielding, Yellow, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts GSC-261

Description
OUTER SLEEVE, SHIELDING, YELLOW, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Yellow; Internal Diameter:6.63mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
OUTER SLEEVE, SHIELDING, YELLOW, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Yellow; Internal Diameter:6.63mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outer Sleeve, Shielding, Yellow, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts - 50H6941 - Newark, An Avnet Company
Chicago, IL, United States
Outer Sleeve, Shielding, Yellow, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
50H6941
Outer Sleeve, Shielding, Yellow, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts 50H6941
OUTER SLEEVE, SHIELDING, YELLOW, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Yellow; Internal Diameter:6.63mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

OUTER SLEEVE, SHIELDING, YELLOW, 6.4MM; Sleeving / Tubing Type:Shielding; Sleeving Material:Bronze; Sleeving Colour:Yellow; Internal Diameter:6.63mm; Length - Metric:7.6mm; Length - Imperial:0.3"; Product Range:-; Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50H6941
Product Name Outer Sleeve, Shielding, Yellow, 6.4Mm; Sleeving / Tubing Type Abb Thomas & Betts
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details