ABB AB Inner Sleeve, Shielding, Green, 7.9Mm; Product Range Abb Thomas & Betts GSB175

Description
INNER SLEEVE, SHIELDING, GREEN, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:4.44mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes
Datasheet
Description
INNER SLEEVE, SHIELDING, GREEN, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:4.44mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inner Sleeve, Shielding, Green, 7.9Mm; Product Range Abb Thomas & Betts - 75H0546 - Newark, An Avnet Company
Chicago, IL, United States
Inner Sleeve, Shielding, Green, 7.9Mm; Product Range Abb Thomas & Betts
75H0546
Inner Sleeve, Shielding, Green, 7.9Mm; Product Range Abb Thomas & Betts 75H0546
INNER SLEEVE, SHIELDING, GREEN, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:4.44mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes

INNER SLEEVE, SHIELDING, GREEN, 7.9MM; Product Range:Shield-Kon Series; Termination:Crimp; Terminal Type:Inner Sleeve; Internal Diameter:4.44mm; Length:7.9mm; Length - Imperial:0.3"; Length - Metric:7.6mm; Sleeving Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 75H0546
Product Name Inner Sleeve, Shielding, Green, 7.9Mm; Product Range Abb Thomas & Betts
Terminal Type Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details