ABB AB Grommet, Pe, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts GRPE-100-9-C

Description
GROMMET, PE, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet
Description
GROMMET, PE, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pe, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts - 75H0465 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts
75H0465
Grommet, Pe, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts 75H0465
GROMMET, PE, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

GROMMET, PE, NATURAL, 0.1", 100FT; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:2.54mm; Grommet Colour:Natural; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 75H0465
Product Name Grommet, Pe, Natural, 0.1, 100Ft; Grommet Type Abb Thomas & Betts
Material Other; PE (Polyethylene)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2691839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1260 inch (3.2 mm)
Material Other; Polyvinyl Chloride
View Details