ABB Inc. Thermoplastic Multipurpose IP66 Enclosures Gemini Series

Description
Gemini IP66 Multipurpose Enclosures Thermoplastic multipurpose enclosures for outdoor and harsh environments Gemini switchboards are made through co-injection, technology and ABB is the first manufacturer to use it as a molding technique. This process obtains a compact external hard covering and an expanded internal soft core, guaranteeing the highest level of mechanical protection against impacts (IK10) without the need to add hardening substances (fiber glass). Gemini keeps its mechanical characteristics in the long term. Main benefits sturdiness and lightness thanks to co-injection technology Wide range of accessories for energy distribution and industrial automation Operating temperature up to 100°C Main Features Mechanical features: IP66, IK10, GWT 750°C, UV and chemicals resistant RoHS compliant and 100% recyclable Available in 6 sizes and with transparent or blind door
Datasheet
Description
Gemini IP66 Multipurpose Enclosures Thermoplastic multipurpose enclosures for outdoor and harsh environments Gemini switchboards are made through co-injection, technology and ABB is the first manufacturer to use it as a molding technique. This process obtains a compact external hard covering and an expanded internal soft core, guaranteeing the highest level of mechanical protection against impacts (IK10) without the need to add hardening substances (fiber glass). Gemini keeps its mechanical characteristics in the long term. Main benefits sturdiness and lightness thanks to co-injection technology Wide range of accessories for energy distribution and industrial automation Operating temperature up to 100°C Main Features Mechanical features: IP66, IK10, GWT 750°C, UV and chemicals resistant RoHS compliant and 100% recyclable Available in 6 sizes and with transparent or blind door
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Multipurpose IP66 Enclosures - Gemini Series - ABB Inc.
Memphis, TN, United States
Thermoplastic Multipurpose IP66 Enclosures
Gemini Series
Thermoplastic Multipurpose IP66 Enclosures Gemini Series
Gemini IP66 Multipurpose Enclosures Thermoplastic multipurpose enclosures for outdoor and harsh environments Gemini switchboards are made through co-injection, technology and ABB is the first manufacturer to use it as a molding technique. This process obtains a compact external hard covering and an expanded internal soft core, guaranteeing the highest level of mechanical protection against impacts (IK10) without the need to add hardening substances (fiber glass). Gemini keeps its mechanical characteristics in the long term. Main benefits sturdiness and lightness thanks to co-injection technology Wide range of accessories for energy distribution and industrial automation Operating temperature up to 100°C Main Features Mechanical features: IP66, IK10, GWT 750°C, UV and chemicals resistant RoHS compliant and 100% recyclable Available in 6 sizes and with transparent or blind door

Gemini IP66 Multipurpose Enclosures

Thermoplastic multipurpose enclosures for outdoor and harsh environments

Gemini switchboards are made through co-injection, technology and ABB is the first manufacturer to use it as a molding technique. This process obtains a compact external hard covering and an expanded internal soft core, guaranteeing the highest level of mechanical protection against impacts (IK10) without the need to add hardening substances (fiber glass). Gemini keeps its mechanical characteristics in the long term.


Main benefits

  • sturdiness and lightness thanks to co-injection technology
  • Wide range of accessories for energy distribution and industrial automation
  • Operating temperature up to 100°C


Main Features

  • Mechanical features: IP66, IK10, GWT 750°C, UV and chemicals resistant
  • RoHS compliant and 100% recyclable
  • Available in 6 sizes and with transparent or blind door
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Industrial Enclosures
Product Number Gemini Series
Product Name Thermoplastic Multipurpose IP66 Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.81 to 39.57 inch (300 to 1005 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
APEX (SILAS) Pressurized Cabinet - apex-silas-pressurized-cabinet - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details