ABB AB Connector, Conduit, 20Mm, Pk10; Conduit Configuration Abb - Kopex GAM0404

Description
CONNECTOR, CONDUIT, 20MM, PK10; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Brass; Conduit Colour:Metallic - Nickel Finish; External Length:24.5mm; IP / NEMA Rating:IP54; Product Range:-; Accessory Type:Conduit RoHS Compliant: NA
Datasheet
Description
CONNECTOR, CONDUIT, 20MM, PK10; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Brass; Conduit Colour:Metallic - Nickel Finish; External Length:24.5mm; IP / NEMA Rating:IP54; Product Range:-; Accessory Type:Conduit RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Conduit, 20Mm, Pk10; Conduit Configuration Abb - Kopex - 72C0690 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Conduit, 20Mm, Pk10; Conduit Configuration Abb - Kopex
72C0690
Connector, Conduit, 20Mm, Pk10; Conduit Configuration Abb - Kopex 72C0690
CONNECTOR, CONDUIT, 20MM, PK10; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Brass; Conduit Colour:Metallic - Nickel Finish; External Length:24.5mm; IP / NEMA Rating:IP54; Product Range:-; Accessory Type:Conduit RoHS Compliant: NA

CONNECTOR, CONDUIT, 20MM, PK10; Conduit Configuration:Straight; Trade Size:-; Conduit Material:Brass; Conduit Colour:Metallic - Nickel Finish; External Length:24.5mm; IP / NEMA Rating:IP54; Product Range:-; Accessory Type:Conduit RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C0690
Product Name Connector, Conduit, 20Mm, Pk10; Conduit Configuration Abb - Kopex
Unlock Full Specs
to access all available technical data

Similar Products