ABB Inc. 1-pole Contactors for DC Switching GAF75

Description
Contactors for DC switching For a compact and efficient way of DC switching GA and GAF are specifically designed for switching DC circuits up to 1000 V. Thanks to the efficient breaking of DC circuits, the product range is one of the most compact on the market. Our standard AF contactor range can also be used for switching DC from 850V DC and below. Product benefits Compact and modern design IEC and UL approved Access global support and use the same products in all parts of the world Reliable in all networks. Product features Up to 2000 A, 1000 V DC GAF are based on the AF well proven AF technology Wide control voltage range (e.g. 100-250 V AC/DC) PLC interface, 24 V DC - 100 mA Built-in surge suppression.
Datasheet
Description
Contactors for DC switching For a compact and efficient way of DC switching GA and GAF are specifically designed for switching DC circuits up to 1000 V. Thanks to the efficient breaking of DC circuits, the product range is one of the most compact on the market. Our standard AF contactor range can also be used for switching DC from 850V DC and below. Product benefits Compact and modern design IEC and UL approved Access global support and use the same products in all parts of the world Reliable in all networks. Product features Up to 2000 A, 1000 V DC GAF are based on the AF well proven AF technology Wide control voltage range (e.g. 100-250 V AC/DC) PLC interface, 24 V DC - 100 mA Built-in surge suppression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-pole Contactors for DC Switching - GAF75 - ABB Inc.
Memphis, TN, United States
1-pole Contactors for DC Switching
GAF75
1-pole Contactors for DC Switching GAF75
Contactors for DC switching For a compact and efficient way of DC switching GA and GAF are specifically designed for switching DC circuits up to 1000 V. Thanks to the efficient breaking of DC circuits, the product range is one of the most compact on the market. Our standard AF contactor range can also be used for switching DC from 850V DC and below. Product benefits Compact and modern design IEC and UL approved Access global support and use the same products in all parts of the world Reliable in all networks. Product features Up to 2000 A, 1000 V DC GAF are based on the AF well proven AF technology Wide control voltage range (e.g. 100-250 V AC/DC) PLC interface, 24 V DC - 100 mA Built-in surge suppression.

Contactors for DC switching

For a compact and efficient way of DC switching

GA and GAF are specifically designed for switching DC circuits up to 1000 V. Thanks to the efficient breaking of DC circuits, the product range is one of the most compact on the market. Our standard AF contactor range can also be used for switching DC from 850V DC and below.

Product benefits

  • Compact and modern design
  • IEC and UL approved
  • Access global support and use the same products in all parts of the world
  • Reliable in all networks.

Product features

  • Up to 2000 A, 1000 V DC
  • GAF are based on the AF well proven AF technology
  • Wide control voltage range (e.g. 100-250 V AC/DC)
  • PLC interface, 24 V DC - 100 mA
  • Built-in surge suppression.
Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Motor Starters and Contactors
Product Number GAF75
Product Name 1-pole Contactors for DC Switching
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Auxiliary Contact - 428852 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 10 amps
Motor Voltage 600 volts
View Details
IEC 9 A Contactor - 100-C09Y01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details