ABB AB Ring Connectors G2-38

Description
NON-INS - TUB RING TERM, 2, 3/8,
Request a Quote Datasheet
Description
NON-INS - TUB RING TERM, 2, 3/8,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-G2-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-G2-38-ND
Ring Connectors 6308-G2-38-ND
NON-INS - TUB RING TERM, 2, 3/8,

NON-INS - TUB RING TERM, 2, 3/8,

Buy Now Datasheet
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts - 94F2966 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts
94F2966
Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts 94F2966
TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8IN, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Product Range:Sta-Kon G Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-G2-38-ND 94F2966
Product Name Ring Connectors Terminal, Ring Tongue, 3/8In, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Module, Medical, 15A, 250Vac; Connector Type Schurter - 05AC7369 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details