ABB AB Power Supplies Board Mount DCDC Converters - FW300A1 FW300A1

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1176188-FW300A1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: Module Current - Output (Maximum): 60A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Power (W): 300W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 4.60" L x 2.40" W x 0.53" H (116.8mm x 61.0mm x 13.5mm)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1176188-FW300A1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: Module Current - Output (Maximum): 60A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Power (W): 300W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 4.60" L x 2.40" W x 0.53" H (116.8mm x 61.0mm x 13.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - FW300A1
1176188-FW300A1
Power Supplies Board Mount DCDC Converters - FW300A1 1176188-FW300A1
Manufacturer: ABB Embedded Power Win Source Part Number: 1176188-FW300A1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 5V Efficiency: 84% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: Module Current - Output (Maximum): 60A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: Not Applicable Power (W): 300W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 4.60" L x 2.40" W x 0.53" H (116.8mm x 61.0mm x 13.5mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1176188-FW300A1
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Voltage - Output 1: 5V
Efficiency: 84%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: Module
Current - Output (Maximum): 60A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: Not Applicable
Power (W): 300W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 4.60" L x 2.40" W x 0.53" H (116.8mm x 61.0mm x 13.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - FW300A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
FW300A1
Power Supplies - Board Mount - DC DC Converters FW300A1
DC DC CONVERTER 5V 300W

DC DC CONVERTER 5V 300W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1176188-FW300A1 FW300A1
Product Name Power Supplies Board Mount DCDC Converters - FW300A1 Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, DLM 3-4 kW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 600.0 volts
AC Output Current 5 to 450 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details