Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TIES
ABB AB
FOS150-50-0 -- CABLE TIES
ABB AB
Cable Ties
FOS150-50-0
Description
Thomas & Betts 7TAG009630R0046 Cable Tie
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Thomas & Betts 7TAG009630R0046 Cable Tie
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531083
Cable Ties
2531083
Thomas & Betts 7TAG009630R0046 Cable Tie
Thomas & Betts 7TAG009630R0046 Cable Tie
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Ties
Product Number
2531083
Product Name
Cable Ties
Material
Polyethylene, Nylon
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Ties
102543
Specs
Material
Polyamide 66
Color
White
Length
7.87 inch (200 mm)
View Details
Keystone Electronics Corp.
Nylon Cable Tie
8869
Specs
Material
Nylon 6/6 V-2
View Details
2
suppliers
BRIM Electronics, Inc.
Brim/TY Double Nylon Wire Ties
108
Specs
Color
Natural (White)
Length
8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature
85 C (185 F)
View Details
Device Technologies, Inc.
DTi-Ti: Hook & Loop Wrap Strap
View Details