ABB Inc. Low Voltage Molded Case Circuit Breakers FORMULA A2

Description
The highlights of the FORMULA line of molded case circuit breakers include: Quick and easy selection and ordering with few, but essential, versions of circuit breakers Multiple polarities, dedicated to various Applications Accompanying accessory line Reduced circuit breaker depths The FORMULA family consists of two frames, A1 and A2, which reach up to 100 A and 250 A respectively. Both frames are available in the fixed version with front terminals. The protection trip unit has fixed thermal and magnetic threshold values for putting the circuit breaker into service more rapidly. A reduced number of part numbers simplifies selection and makes ordering easier. Installation is easy and the circuit breaker is ready for use immediately.
Datasheet
Description
The highlights of the FORMULA line of molded case circuit breakers include: Quick and easy selection and ordering with few, but essential, versions of circuit breakers Multiple polarities, dedicated to various Applications Accompanying accessory line Reduced circuit breaker depths The FORMULA family consists of two frames, A1 and A2, which reach up to 100 A and 250 A respectively. Both frames are available in the fixed version with front terminals. The protection trip unit has fixed thermal and magnetic threshold values for putting the circuit breaker into service more rapidly. A reduced number of part numbers simplifies selection and makes ordering easier. Installation is easy and the circuit breaker is ready for use immediately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Molded Case Circuit Breakers - FORMULA A2 - ABB Inc.
Memphis, TN, United States
Low Voltage Molded Case Circuit Breakers
FORMULA A2
Low Voltage Molded Case Circuit Breakers FORMULA A2
The highlights of the FORMULA line of molded case circuit breakers include: Quick and easy selection and ordering with few, but essential, versions of circuit breakers Multiple polarities, dedicated to various Applications Accompanying accessory line Reduced circuit breaker depths The FORMULA family consists of two frames, A1 and A2, which reach up to 100 A and 250 A respectively. Both frames are available in the fixed version with front terminals. The protection trip unit has fixed thermal and magnetic threshold values for putting the circuit breaker into service more rapidly. A reduced number of part numbers simplifies selection and makes ordering easier. Installation is easy and the circuit breaker is ready for use immediately.

The highlights of the FORMULA line of molded case circuit breakers include:

  • Quick and easy selection and ordering with few, but essential, versions of circuit breakers
  • Multiple polarities, dedicated to various

Applications

  • Accompanying accessory line
  • Reduced circuit breaker depths

The FORMULA family consists of two frames, A1 and A2, which reach up to 100 A and 250 A respectively. Both frames are available in the fixed version with front terminals.

The protection trip unit has fixed thermal and magnetic threshold values for putting the circuit breaker into service more rapidly. A reduced number of part numbers simplifies selection and makes ordering easier. Installation is easy and the circuit breaker is ready for use immediately.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc.
Product Category Circuit Breakers
Product Number FORMULA A2
Product Name Low Voltage Molded Case Circuit Breakers
Rated AC Voltage 240 to 250 volts
Rated DC Voltage 240 to 250 volts
Rated Current 125 to 250 amps
Rated Breaking Capacity 5000 to 25000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2396-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-2599-306-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details