ABB AB Power Line Filter Modules - FLTR75V05Z FLTR75V05Z

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174417-FLTR75V05Z Termination Style: PC Pins Mounting Style: Through Hole Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 5A Voltage - Rated DC: 75V Categories: Filters Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 224 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174417-FLTR75V05Z Termination Style: PC Pins Mounting Style: Through Hole Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 5A Voltage - Rated DC: 75V Categories: Filters Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 224 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - FLTR75V05Z
FLTR75V05Z
Power Line Filter Modules - FLTR75V05Z FLTR75V05Z
Manufacturer: ABB Embedded Power Win Source Part Number: 1174417-FLTR75V05Z Termination Style: PC Pins Mounting Style: Through Hole Applications: General Purpose Configuration: Two Stage Filter Type: Single Phase Current: 5A Voltage - Rated DC: 75V Categories: Filters Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 224 MSL Level: 1 (Unlimited)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1174417-FLTR75V05Z
Termination Style: PC Pins
Mounting Style: Through Hole
Applications: General Purpose
Configuration: Two Stage
Filter Type: Single Phase
Current: 5A
Voltage - Rated DC: 75V
Categories: Filters
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.lineagepower.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 224
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FLTR75V05Z
Product Name Power Line Filter Modules - FLTR75V05Z
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B116NC5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11650 MHz
View Details
2 suppliers
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
RF Band Pass Filter - UIYBPF13973A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 650000 to 750000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details