ABB AB Power Line Filter Modules FLTR75V05

Description
Single Phase EMC/EMI Line Filter 5A AC Two Stage PC Pins
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 5A AC Two Stage PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - FLTR75V05-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
FLTR75V05-ND
Power Line Filter Modules FLTR75V05-ND
Single Phase EMC/EMI Line Filter 5A AC Two Stage PC Pins

Single Phase EMC/EMI Line Filter 5A AC Two Stage PC Pins

Buy Now Datasheet
Filters - Power Line Filter Modules - FLTR75V05 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
FLTR75V05
Filters - Power Line Filter Modules FLTR75V05
Win Source Part Number: 1337434-FLTR75V05 Category: Filters - Power Line Filter Modules Series: FLT Termination Style: PC Pins Package: Tray Applications: General Purpose Standard Package: 224 Configuration: Two Stage Filter Type: Single Phase Current: 5 A Voltage - Rated DC: 75V Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: ABB Power Electronics Inc. Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1337434-FLTR75V05
Category: Filters - Power Line Filter Modules
Series: FLT
Termination Style: PC Pins
Package: Tray
Applications: General Purpose
Standard Package: 224
Configuration: Two Stage
Filter Type: Single Phase
Current: 5 A
Voltage - Rated DC: 75V
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: ABB Power Electronics Inc.
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number FLTR75V05-ND FLTR75V05
Product Name Power Line Filter Modules Filters - Power Line Filter Modules
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378694 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details