ABB AB Power Line Filter Modules - FLTR100V20Z FLTR100V20Z

Description
Manufacturer: GE Critical Power Win Source Part Number: 774608-FLTR100V20Z Series: FLT Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Approvals: CE, CSA, UL, VDE Applications: General Configuration: Three Stage Filter Type: Single Phase Current: 20A Family Name: FLTR100V20Z Voltage - Rated DC: 75V Categories: Filters Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 774608-FLTR100V20Z Series: FLT Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Approvals: CE, CSA, UL, VDE Applications: General Configuration: Three Stage Filter Type: Single Phase Current: 20A Family Name: FLTR100V20Z Voltage - Rated DC: 75V Categories: Filters Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - FLTR100V20Z - FLTR100V20Z - Win Source Electronics
Laguna Hills, CA, United States
Power Line Filter Modules - FLTR100V20Z
FLTR100V20Z
Power Line Filter Modules - FLTR100V20Z FLTR100V20Z
Manufacturer: GE Critical Power Win Source Part Number: 774608-FLTR100V20Z Series: FLT Termination Style: PC Pins Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Approvals: CE, CSA, UL, VDE Applications: General Configuration: Three Stage Filter Type: Single Phase Current: 20A Family Name: FLTR100V20Z Voltage - Rated DC: 75V Categories: Filters Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 774608-FLTR100V20Z
Series: FLT
Termination Style: PC Pins
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Approvals: CE, CSA, UL, VDE
Applications: General
Configuration: Three Stage
Filter Type: Single Phase
Current: 20A
Family Name: FLTR100V20Z
Voltage - Rated DC: 75V
Categories: Filters
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FLTR100V20Z
Product Name Power Line Filter Modules - FLTR100V20Z
Unlock Full Specs
to access all available technical data

Similar Products

2 to 12GHz – High Pass Filter - UIYHPF3733A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1600 MHz
View Details
Band Pass Filter - 5o2662140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 20000 MHz
View Details
4930-5070 MHz BAW RF Filter - QPQ5000 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details