ABB AB Power Line Filter Modules - FLTR100V20 FLTR100V20

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174416-FLTR100V20 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Three Stage Filter Type: Single Phase Current: 20A Voltage - Rated DC: 75V Categories: Filters Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1174416-FLTR100V20 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Three Stage Filter Type: Single Phase Current: 20A Voltage - Rated DC: 75V Categories: Filters Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - FLTR100V20 - FLTR100V20 - Win Source Electronics
Laguna Hills, CA, United States
Power Line Filter Modules - FLTR100V20
FLTR100V20
Power Line Filter Modules - FLTR100V20 FLTR100V20
Manufacturer: ABB Embedded Power Win Source Part Number: 1174416-FLTR100V20 Termination Style: PC Pins Mounting Style: Through Hole Approvals: CE, CSA, UL, VDE Applications: General Purpose Configuration: Three Stage Filter Type: Single Phase Current: 20A Voltage - Rated DC: 75V Categories: Filters Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: Not Applicable

Manufacturer: ABB Embedded Power
Win Source Part Number: 1174416-FLTR100V20
Termination Style: PC Pins
Mounting Style: Through Hole
Approvals: CE, CSA, UL, VDE
Applications: General Purpose
Configuration: Three Stage
Filter Type: Single Phase
Current: 20A
Voltage - Rated DC: 75V
Categories: Filters
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.lineagepower.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number FLTR100V20
Product Name Power Line Filter Modules - FLTR100V20
Unlock Full Specs
to access all available technical data

Similar Products

4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2648141 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 33000 to 37000 MHz
View Details