ABB AB Ring Connectors F71-TB

Description
NON-INS BS RING TERM 4 1/4
Request a Quote Datasheet
Description
NON-INS BS RING TERM 4 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-F71-TB-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-F71-TB-ND
Ring Connectors 6308-F71-TB-ND
NON-INS BS RING TERM 4 1/4

NON-INS BS RING TERM 4 1/4

Buy Now Datasheet
Terminal, Ring Tongue, Uni, Crimp; Stud Size - Metric Abb - Thomas & Betts - 74H9912 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Uni, Crimp; Stud Size - Metric Abb - Thomas & Betts
74H9912
Terminal, Ring Tongue, Uni, Crimp; Stud Size - Metric Abb - Thomas & Betts 74H9912
TERMINAL, RING TONGUE, UNI, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud/Tab Size:6.35mmRoHS Compliant: Yes

TERMINAL, RING TONGUE, UNI, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud/Tab Size:6.35mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-F71-TB-ND 74H9912
Product Name Ring Connectors Terminal, Ring Tongue, Uni, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers