ABB AB Pillow Block/Bearing Housing F4B-E-215R

Description
TAPERED ROLLER BEARING, 2-15/16 INCH BORE, 8-1/2 INCH BOLT CIRCLE, 6 INCH BOLT SPACING, NON-EXPANSION BEARING (FIXED), FOUR-BOLT FLANGE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
TAPERED ROLLER BEARING, 2-15/16 INCH BORE, 8-1/2 INCH BOLT CIRCLE, 6 INCH BOLT SPACING, NON-EXPANSION BEARING (FIXED), FOUR-BOLT FLANGE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 119743839 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
119743839
Pillow Block/Bearing Housing 119743839
TAPERED ROLLER BEARING, 2-15/16 INCH BORE, 8-1/2 INCH BOLT CIRCLE, 6 INCH BOLT SPACING, NON-EXPANSION BEARING (FIXED), FOUR-BOLT FLANGE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

TAPERED ROLLER BEARING, 2-15/16 INCH BORE, 8-1/2 INCH BOLT CIRCLE, 6 INCH BOLT SPACING, NON-EXPANSION BEARING (FIXED), FOUR-BOLT FLANGE, CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 119743839
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN24 - TTWN-24 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.5 inch (38.1 mm)
Load Rating 4000 lbs (1814 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BJE18G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details