ABB AB Pillow Block/Bearing Housing F4B-E-115R TYPE E-XTRA

Description
ROLLER BEARING, TAPERED, 1-15/16IN BORE DIA, FOUR BOLT BASE, 3050RPM. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, 1-15/16IN BORE DIA, FOUR BOLT BASE, 3050RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 116648190 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
116648190
Pillow Block/Bearing Housing 116648190
ROLLER BEARING, TAPERED, 1-15/16IN BORE DIA, FOUR BOLT BASE, 3050RPM. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, 1-15/16IN BORE DIA, FOUR BOLT BASE, 3050RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 116648190
Product Name Pillow Block/Bearing Housing
Bearing Type Tapered Roller
Unlock Full Specs
to access all available technical data

Similar Products

Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB12 - TSSUTFB-12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 2260 lbs (1025 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH213 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
Bearing Stainless Steel
View Details
Miniature Pillow Block Mounted Bearing - BDN7 - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details