ABB AB Ring Connectors F4-38

Description
NON-INS - BS RING TERM, 4, 3/8,
Request a Quote Datasheet
Description
NON-INS - BS RING TERM, 4, 3/8,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-F4-38-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-F4-38-ND
Ring Connectors 6308-F4-38-ND
NON-INS - BS RING TERM, 4, 3/8,

NON-INS - BS RING TERM, 4, 3/8,

Buy Now Datasheet
Crimp Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Crimp Terminal, Ring Tongue, 3/8"; Stud Size - Metric Abb - Thomas & Betts
94F9771
Crimp Terminal, Ring Tongue, 3/8"; Stud Size - Metric Abb - Thomas & Betts 94F9771
CRIMP TERMINAL, RING TONGUE, 3/8"; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon F Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, 3/8"; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon F Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-F4-38-ND 94F9771
Product Name Ring Connectors Crimp Terminal, Ring Tongue, 3/8"; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling plug - NPHS-S6-M-BC9 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-F3AF1-6F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details