ABB AB Gasket 200A Df Abb - Thomas & Betts F31514

Description
GASKET 200A DF
Description
GASKET 200A DF

Suppliers

Company
Product
Description
Supplier Links
Gasket 200A Df Abb - Thomas & Betts - 98H8519 - Newark, An Avnet Company
Chicago, IL, United States
Gasket 200A Df Abb - Thomas & Betts
98H8519
Gasket 200A Df Abb - Thomas & Betts 98H8519
GASKET 200A DF

GASKET 200A DF

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H8519
Product Name Gasket 200A Df Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-104-207-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details