ABB AB Gasket 60A Mg Inlet Abb - Thomas & Betts F31512

Description
GASKET 60A MG INLET
Description
GASKET 60A MG INLET

Suppliers

Company
Product
Description
Supplier Links
Gasket 60A Mg Inlet Abb - Thomas & Betts - 51M7401 - Newark, An Avnet Company
Chicago, IL, United States
Gasket 60A Mg Inlet Abb - Thomas & Betts
51M7401
Gasket 60A Mg Inlet Abb - Thomas & Betts 51M7401
GASKET 60A MG INLET

GASKET 60A MG INLET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51M7401
Product Name Gasket 60A Mg Inlet Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Male Right Angle Solder Connector - 80319R-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details