ABB AB
F30719A -- CUP CAP ASSY 200A CBR ABB - THOMAS & BETTS
ABB AB
Cup Cap Assy 200A Cbr Abb - Thomas & Betts
F30719A
Description
CUP CAP ASSY 200A CBR
Description
CUP CAP ASSY 200A CBR
Suppliers
Cup Cap Assy 200A Cbr Abb - Thomas & Betts
98H8506
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8506 |
|
Product Name
|
Cup Cap Assy 200A Cbr Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details