ABB AB Bearing F2B-DL-25M

Description
FLANGE MOUNT BALL BEARING, STANDARD DUTY TYPE, 0.9842 INCH BORE, 3.8900 INCH BOLT CIRCIL DIA., 4.8818 OVERALL LENGHT DIA., 1.4685 INH LENGHT THROUGH BORE, 225 TO 400° F MAX OPERATING TEMP RANGE, CONTACT SEAL TYPE . FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE MOUNT BALL BEARING, STANDARD DUTY TYPE, 0.9842 INCH BORE, 3.8900 INCH BOLT CIRCIL DIA., 4.8818 OVERALL LENGHT DIA., 1.4685 INH LENGHT THROUGH BORE, 225 TO 400° F MAX OPERATING TEMP RANGE, CONTACT SEAL TYPE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 64282146 - Radwell International
Willingboro, NJ, United States
Bearing
64282146
Bearing 64282146
FLANGE MOUNT BALL BEARING, STANDARD DUTY TYPE, 0.9842 INCH BORE, 3.8900 INCH BOLT CIRCIL DIA., 4.8818 OVERALL LENGHT DIA., 1.4685 INH LENGHT THROUGH BORE, 225 TO 400° F MAX OPERATING TEMP RANGE, CONTACT SEAL TYPE . FREE 2 YEAR RADWELL WARRANTY

FLANGE MOUNT BALL BEARING, STANDARD DUTY TYPE, 0.9842 INCH BORE, 3.8900 INCH BOLT CIRCIL DIA., 4.8818 OVERALL LENGHT DIA., 1.4685 INH LENGHT THROUGH BORE, 225 TO 400° F MAX OPERATING TEMP RANGE, CONTACT SEAL TYPE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 64282146
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2346905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details