ABB AB
F26431-78 -- 60A PLG 3P4W CBR 480VAC ABB - THOMAS & BETTS
ABB AB
60A Plg 3P4W Cbr 480Vac Abb - Thomas & Betts
F26431-78
Description
60A PLG 3P4W CBR 480VAC
Description
60A PLG 3P4W CBR 480VAC
Suppliers
60A Plg 3P4W Cbr 480Vac Abb - Thomas & Betts
98H8433
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8433 |
|
Product Name
|
60A Plg 3P4W Cbr 480Vac Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers