ABB AB
F22934A -- 100A 3P4W REV INT ASSY ABB - THOMAS & BETTS
ABB AB
100A 3P4W Rev Int Assy Abb - Thomas & Betts
F22934A
Description
100A 3P4W REV INT ASSY
Description
100A 3P4W REV INT ASSY
Suppliers
100A 3P4W Rev Int Assy Abb - Thomas & Betts
98H8401
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8401 |
|
Product Name
|
100A 3P4W Rev Int Assy Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers