ABB AB
F21399B -- 30A CLAMP JL/AT ABB - THOMAS & BETTS
ABB AB
30A Clamp Jl/at Abb - Thomas & Betts
F21399B
Description
30A CLAMP JL/AT
Description
30A CLAMP JL/AT
Suppliers
30A Clamp Jl/at Abb - Thomas & Betts
98H8392
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
98H8392 |
|
Product Name
|
30A Clamp Jl/at Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers