ABB Process Automation Division Rccb, 4P, 40A, 230Vac, Din Rail; Product Range Abb F204B-40/0.5

Description
RCCB, 4P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RCCB, 4P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 4P, 40A, 230Vac, Din Rail; Product Range Abb - 95AC1376 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 4P, 40A, 230Vac, Din Rail; Product Range Abb
95AC1376
Rccb, 4P, 40A, 230Vac, Din Rail; Product Range Abb 95AC1376
RCCB, 4P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

RCCB, 4P, 40A, 230VAC, DIN RAIL; Product Range:System pro M compact F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:40A; No. of Poles:4 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 95AC1376
Product Name Rccb, 4P, 40A, 230Vac, Din Rail; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-860 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
MCBs - 1444743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 20 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-1REC4-66-4-8M-10-H-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details