ABB Process Automation Division Rccb, 2P, 63A, 230Vac, Din Rail; Product Range Abb F202F-63/0.03

Description
RCCB, 2P, 63A, 230VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
RCCB, 2P, 63A, 230VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rccb, 2P, 63A, 230Vac, Din Rail; Product Range Abb - 95AC1368 - Newark, An Avnet Company
Chicago, IL, United States
Rccb, 2P, 63A, 230Vac, Din Rail; Product Range Abb
95AC1368
Rccb, 2P, 63A, 230Vac, Din Rail; Product Range Abb 95AC1368
RCCB, 2P, 63A, 230VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCCB, 2P, 63A, 230VAC, DIN RAIL; Product Range:F200 Series; Voltage Rating VAC:230V; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:500V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 95AC1368
Product Name Rccb, 2P, 63A, 230Vac, Din Rail; Product Range Abb
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data