ABB Process Automation Division Circuit Breakers - F202AC-63/0.03 F202AC-63/0.03

Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201685-F202AC-63/0. 03 Termination: Screw Current Rating: 63 A Number of Poles: 2 Width: 35 mm Trip Current: 30 mA Categories: Circuit Breakers Alternative Parts (Cross-Reference): F202AC63/0.03; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Voltage Rating (AC): 277 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201685-F202AC-63/0. 03 Termination: Screw Current Rating: 63 A Number of Poles: 2 Width: 35 mm Trip Current: 30 mA Categories: Circuit Breakers Alternative Parts (Cross-Reference): F202AC63/0.03; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Voltage Rating (AC): 277 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - F202AC-63/0.03 - F202AC-63/0.03 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - F202AC-63/0.03
F202AC-63/0.03
Circuit Breakers - F202AC-63/0.03 F202AC-63/0.03
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201685-F202AC-63/0. 03 Termination: Screw Current Rating: 63 A Number of Poles: 2 Width: 35 mm Trip Current: 30 mA Categories: Circuit Breakers Alternative Parts (Cross-Reference): F202AC63/0.03; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Voltage Rating (AC): 277 V REACH SVHC: Unknown

Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201685-F202AC-63/0.03
Termination: Screw
Current Rating: 63 A
Number of Poles: 2
Width: 35 mm
Trip Current: 30 mA
Categories: Circuit Breakers
Alternative Parts (Cross-Reference): F202AC63/0.03;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: DIN Rail
RoHS: Compliant
Voltage Rating (AC): 277 V
REACH SVHC: Unknown

Buy Now
Circuit Breaker, Residual Current Device-Rcd, 2P, 277V, 63A; Product Range Abb - 51R6550 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Residual Current Device-Rcd, 2P, 277V, 63A; Product Range Abb
51R6550
Circuit Breaker, Residual Current Device-Rcd, 2P, 277V, 63A; Product Range Abb 51R6550
CIRCUIT BREAKER, RESIDUAL CURRENT DEVICE-RCD, 2P, 277V, 63A; Product Range:F200 Series; Voltage Rating VAC:227VAC; Voltage Rating VDC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: Yes

CIRCUIT BREAKER, RESIDUAL CURRENT DEVICE-RCD, 2P, 277V, 63A; Product Range:F200 Series; Voltage Rating VAC:227VAC; Voltage Rating VDC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:-; Insulation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number F202AC-63/0.03 51R6550
Product Name Circuit Breakers - F202AC-63/0.03 Circuit Breaker, Residual Current Device-Rcd, 2P, 277V, 63A; Product Range Abb
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1423674-3 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details
Circuit Breakers & Accessories - 1BU60M - Powell Electronics, Inc.
Specs
Rated Current 60 amps
View Details