ABB Process Automation Division Circuit Breakers - F202AC-40/0.03 F202AC-40/0.03

Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132169-F202AC-40/0. 03 Termination: Screw Current Rating: 40 A Number of Poles: 2 Width: 35 mm Trip Current: 30 mA Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Voltage Rating (AC): 277 V REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132169-F202AC-40/0. 03 Termination: Screw Current Rating: 40 A Number of Poles: 2 Width: 35 mm Trip Current: 30 mA Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Voltage Rating (AC): 277 V REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - F202AC-40/0.03 - F202AC-40/0.03 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - F202AC-40/0.03
F202AC-40/0.03
Circuit Breakers - F202AC-40/0.03 F202AC-40/0.03
Manufacturer: ABB Embedded Power Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1132169-F202AC-40/0. 03 Termination: Screw Current Rating: 40 A Number of Poles: 2 Width: 35 mm Trip Current: 30 mA Categories: Circuit Breakers Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: DIN Rail RoHS: Compliant Voltage Rating (AC): 277 V REACH SVHC: Unknown

Manufacturer: ABB Embedded Power
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1132169-F202AC-40/0.03
Termination: Screw
Current Rating: 40 A
Number of Poles: 2
Width: 35 mm
Trip Current: 30 mA
Categories: Circuit Breakers
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: DIN Rail
RoHS: Compliant
Voltage Rating (AC): 277 V
REACH SVHC: Unknown

Buy Now
Thermal Magnetic Circuit Breaker,2; Product Range Abb - 51R6549 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker,2; Product Range Abb
51R6549
Thermal Magnetic Circuit Breaker,2; Product Range Abb 51R6549
THERMAL MAGNETIC CIRCUIT BREAKER,2; Product Range:F200 Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER,2; Product Range:F200 Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number F202AC-40/0.03 51R6549
Product Name Circuit Breakers - F202AC-40/0.03 Thermal Magnetic Circuit Breaker,2; Product Range Abb
Number of Poles 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701I -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details
Circuit Breakers - 2486200-8 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit-Breaker Combination Starter - 113-C30FBDE1D-35-901 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 30 amps
View Details
Electronic circuit breaker - 787-1668/106-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers