ABB AB Ring Connectors F10261

Description
NONINS - TUB RING TERM, 4, NO10,
Request a Quote Datasheet
Description
NONINS - TUB RING TERM, 4, NO10,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-F10261-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-F10261-ND
Ring Connectors 6308-F10261-ND
NONINS - TUB RING TERM, 4, NO10,

NONINS - TUB RING TERM, 4, NO10,

Buy Now Datasheet
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts - 91C4659 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts
91C4659
Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts 91C4659
TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon F Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Product Range:Sta-Kon F Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-F10261-ND 91C4659
Product Name Ring Connectors Terminal, Ring Tongue, Stud 10, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data