ABB AB Label Printer Tape; Tape Width Abb Thomas & Betts EZ-WP38

Description
LABEL PRINTER TAPE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Abb Thomas & Betts - 98H8040 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Abb Thomas & Betts
98H8040
Label Printer Tape; Tape Width Abb Thomas & Betts 98H8040
LABEL PRINTER TAPE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:9.53mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 98H8040
Product Name Label Printer Tape; Tape Width Abb Thomas & Betts
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
2 MIL White ESD Semi Gloss Polyimide Label Material - XF-102SE - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; ESD-Safe
Color White
View Details
Pre-printed Labels - 7588009 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details