ABB AB Label Printer Tape; Tape Width Abb Thomas & Betts EZ-WP12

Description
LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes
Datasheet
Description
LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label Printer Tape; Tape Width Abb Thomas & Betts - 98H8038 - Newark, An Avnet Company
Chicago, IL, United States
Label Printer Tape; Tape Width Abb Thomas & Betts
98H8038
Label Printer Tape; Tape Width Abb Thomas & Betts 98H8038
LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes

LABEL PRINTER TAPE; Tape Width:12.7mm; Tape Material:Polyester; For Use With:Thomas & Betts EZL-100 Thermal Label Printer; Product Range:-; Body Material:Polyester; Colour:White; Label Material:Polyester; Material:Permanent PolyesterRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 98H8038
Product Name Label Printer Tape; Tape Width Abb Thomas & Betts
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Label Sheets - 4425914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details