ABB AB Heat-Shrink Label, 3/8, 3 Abb Thomas & Betts EZ-WHS38

Description
HEAT-SHRINK LABEL, 3/8", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT-SHRINK LABEL, 3/8", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Label, 3/8, 3 Abb Thomas & Betts - 03P0859 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Label, 3/8, 3 Abb Thomas & Betts
03P0859
Heat-Shrink Label, 3/8, 3 Abb Thomas & Betts 03P0859
HEAT-SHRINK LABEL, 3/8", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK LABEL, 3/8", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 03P0859
Product Name Heat-Shrink Label, 3/8, 3 Abb Thomas & Betts
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LCMJ - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details