ABB AB Heat-Shrink Label, 1/4, 3 Abb Thomas & Betts EZ-WHS14

Description
HEAT-SHRINK LABEL, 1/4", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:19.05mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Description
HEAT-SHRINK LABEL, 1/4", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:19.05mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heat-Shrink Label, 1/4", 3:1 from Thomas & Betts is designed for use in wire and cable applications. It is made from polyolefin material, providing a durable and flexible solution for labeling. The label features a shrink ratio of 3:1, allowing it to fit snugly around various wire sizes. The product is available in white and measures 19.05mm in width and 1.5m in length. It is compliant with RoHS standards, ensuring it meets environmental regulations. This label is suitable for applications requiring clear, permanent identification in electrical and datacom environments.

Datasheet Summary
Powered by GS/AI

The Heat-Shrink Label, 1/4", 3:1 from Thomas & Betts is designed for use in wire and cable applications. It is made from polyolefin material, providing a durable and flexible solution for labeling. The label features a shrink ratio of 3:1, allowing it to fit snugly around various wire sizes. The product is available in white and measures 19.05mm in width and 1.5m in length. It is compliant with RoHS standards, ensuring it meets environmental regulations. This label is suitable for applications requiring clear, permanent identification in electrical and datacom environments.

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Label, 1/4, 3 Abb Thomas & Betts - 46K8784 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Label, 1/4, 3 Abb Thomas & Betts
46K8784
Heat-Shrink Label, 1/4, 3 Abb Thomas & Betts 46K8784
HEAT-SHRINK LABEL, 1/4", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:19.05mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK LABEL, 1/4", 3:1; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:19.05mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 46K8784
Product Name Heat-Shrink Label, 1/4, 3 Abb Thomas & Betts
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2436409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.142 inch (3 to 3.6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details