ABB AB Heat Shrink Wire Marker Sleeve, 12.7Mm X 127Mm, Po, White; Marker Type Abb Thomas & Betts EZ-WHS12

Description
HEAT SHRINK WIRE MARKER SLEEVE, 12.7MM X 127MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK WIRE MARKER SLEEVE, 12.7MM X 127MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Wire Marker Sleeve, 12.7Mm X 127Mm, Po, White; Marker Type Abb Thomas & Betts - 46K8783 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Wire Marker Sleeve, 12.7Mm X 127Mm, Po, White; Marker Type Abb Thomas & Betts
46K8783
Heat Shrink Wire Marker Sleeve, 12.7Mm X 127Mm, Po, White; Marker Type Abb Thomas & Betts 46K8783
HEAT SHRINK WIRE MARKER SLEEVE, 12.7MM X 127MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT SHRINK WIRE MARKER SLEEVE, 12.7MM X 127MM, PO, WHITE; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:12.7mm x 1.5m; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 46K8783
Product Name Heat Shrink Wire Marker Sleeve, 12.7Mm X 127Mm, Po, White; Marker Type Abb Thomas & Betts
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.142 inch (3 to 3.6 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Refill Roll - WMR-5 - ALL-STATES, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material TYVEK. ACRYLIC
View Details