ABB AB Power Supplies Board Mount DCDC Converters - EVK011A0B41-HZ EVK011A0B41-HZ

Description
Manufacturer: GE Critical Power Win Source Part Number: 777720-EVK011A0B41-H Z Series: EVK011A0B Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 132W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 95% Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.8mm x 9.0mm) Input Voltage MIN: 36V Voltage Input MAX: 60V Current - Output (Maximum): 11A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: GE Critical Power Win Source Part Number: 777720-EVK011A0B41-H Z Series: EVK011A0B Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 132W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 95% Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.8mm x 9.0mm) Input Voltage MIN: 36V Voltage Input MAX: 60V Current - Output (Maximum): 11A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EVK011A0B41-HZ
777720-EVK011A0B41-HZ
Power Supplies Board Mount DCDC Converters - EVK011A0B41-HZ 777720-EVK011A0B41-HZ
Manufacturer: GE Critical Power Win Source Part Number: 777720-EVK011A0B41-H Z Series: EVK011A0B Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 132W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 12V Efficiency: 95% Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.8mm x 9.0mm) Input Voltage MIN: 36V Voltage Input MAX: 60V Current - Output (Maximum): 11A Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 777720-EVK011A0B41-HZ
Series: EVK011A0B
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module, 1/8 Brick
Applications: ITE (Commercial)
Power (Watts): 132W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 12V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.8mm x 9.0mm)
Input Voltage MIN: 36V
Voltage Input MAX: 60V
Current - Output (Maximum): 11A
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 777720-EVK011A0B41-HZ
Product Name Power Supplies Board Mount DCDC Converters - EVK011A0B41-HZ
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details