Win Source Part Number: 1237769-ESTW015A0F41
Category: Power Supplies - Board Mount>DC DC Converters
Series: STINGRAY™ ESTW015A0F
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 36
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Dimension: 2.28" L x 0.90" W x 0.34" H (57.9mm x 22.8mm x 8.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: CC109158085,555-1176
Base Product Number: ESTW015
DC DC CONVERTER 3.3V 50W Product overview: ESTW015A0F41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ESTW015A0F41Z can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1237769-ESTW015A0F41Z | 132-ESTW015A0F41Z |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 3.3V 50W DC-DC Converter IC |
| Package Type | DIP; Other; Tray | Other; Tray |