ABB AB Power Supply ESP415M1

Description
POWER SUPPLY, PLUG TYPE, PRODUCT RANGE, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS, OUTLET TYPE, VOLTAGE RATING:415VRMS, OUTPUT CURRENT:100A, PEAK SURGE CURRENT:120KA, RESPONSE TIME, CONTROL VOLTAGE AC MAX:484VAC ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
POWER SUPPLY, PLUG TYPE, PRODUCT RANGE, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS, OUTLET TYPE, VOLTAGE RATING:415VRMS, OUTPUT CURRENT:100A, PEAK SURGE CURRENT:120KA, RESPONSE TIME, CONTROL VOLTAGE AC MAX:484VAC ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 19211502 - Radwell International
Willingboro, NJ, United States
Power Supply
19211502
Power Supply 19211502
POWER SUPPLY, PLUG TYPE, PRODUCT RANGE, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS, OUTLET TYPE, VOLTAGE RATING:415VRMS, OUTPUT CURRENT:100A, PEAK SURGE CURRENT:120KA, RESPONSE TIME, CONTROL VOLTAGE AC MAX:484VAC ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, PLUG TYPE, PRODUCT RANGE, SUPPRESSOR TYPE:DATA LINE, NO. OF OUTLETS, OUTLET TYPE, VOLTAGE RATING:415VRMS, OUTPUT CURRENT:100A, PEAK SURGE CURRENT:120KA, RESPONSE TIME, CONTROL VOLTAGE AC MAX:484VAC ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 19211502
Product Name Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 63442 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 5.0 volts
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details