ABB Process Automation Division Distribution Board, 8Circuit; Consumer Unit Usage Abb EPP-R2036

Description
DISTRIBUTION BOARD, 8CIRCUIT; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:-; Current Rating:-; No. of Branch Circuits:8Circuits; External Height:590mm; External Width:450mm; External Depth:125mm; Product RoHS Compliant: Yes
Description
DISTRIBUTION BOARD, 8CIRCUIT; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:-; Current Rating:-; No. of Branch Circuits:8Circuits; External Height:590mm; External Width:450mm; External Depth:125mm; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Distribution Board, 8Circuit; Consumer Unit Usage Abb - 47AK1501 - Newark, An Avnet Company
Chicago, IL, United States
Distribution Board, 8Circuit; Consumer Unit Usage Abb
47AK1501
Distribution Board, 8Circuit; Consumer Unit Usage Abb 47AK1501
DISTRIBUTION BOARD, 8CIRCUIT; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:-; Current Rating:-; No. of Branch Circuits:8Circuits; External Height:590mm; External Width:450mm; External Depth:125mm; Product RoHS Compliant: Yes

DISTRIBUTION BOARD, 8CIRCUIT; Consumer Unit Usage:-; Enclosure Material:Steel; Supply Voltage:-; Current Rating:-; No. of Branch Circuits:8Circuits; External Height:590mm; External Width:450mm; External Depth:125mm; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 47AK1501
Product Name Distribution Board, 8Circuit; Consumer Unit Usage Abb
Unlock Full Specs
to access all available technical data