Bodine Electric Company 42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor 2471

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2471 - Bodine Electric Company
Peosta, IA, United States
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor
2471
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor 2471
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Ball bearings on output shaft for quietness. Permanently lubricated gearing utilizing oil for long life. Bronze gear for high shock load capability. Hardened and ground worm for high strength and long life. Hollow driveshaft for flexibility in mounting.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Ball bearings on output shaft for quietness.
  • Permanently lubricated gearing utilizing oil for long life.
  • Bronze gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
  • Hollow driveshaft for flexibility in mounting.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2471
Product Name 42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
Continuous Current 1.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1088 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details
30R-3N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2296 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
34R6-FX Series Parallel Shaft AC 1-Phase PSC Gearmotors Class 1 Division 2 - 3245 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1671 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details