ABB AB DC DC Converters EHHD015A0A41Z

Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-EHHD015A0A41Z-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-EHHD015A0A41Z-ND
DC DC Converters 555-EHHD015A0A41Z-ND
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EHHD015A0A41Z
773699-EHHD015A0A41Z
Power Supplies Board Mount DCDC Converters - EHHD015A0A41Z 773699-EHHD015A0A41Z
Manufacturer: GE Critical Power Win Source Part Number: 773699-EHHD015A0A41Z Series: Hammerhead EHHD015A0A Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: 8-DIP Module, 1/8 Brick Applications: ITE (Commercial) Power (Watts): 75W Voltage - Isolation: 2.25kV (2250V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 90.5% Family Name: EHHD015A0A Categories: Power Supplies - Board Mount Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm) Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): VKA100MS05-1; PQ48050HKA20NYF; PQ48050HKA20NRF; PQ48050HKA20NKS; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 773699-EHHD015A0A41Z
Series: Hammerhead EHHD015A0A
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-DIP Module, 1/8 Brick
Applications: ITE (Commercial)
Power (Watts): 75W
Voltage - Isolation: 2.25kV (2250V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 90.5%
Family Name: EHHD015A0A
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.9mm x 7.8mm)
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): VKA100MS05-1; PQ48050HKA20NYF; PQ48050HKA20NRF; PQ48050HKA20NKS;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EHHD015A0A41Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EHHD015A0A41Z
Power Supplies - Board Mount - DC DC Converters EHHD015A0A41Z
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-EHHD015A0A41Z-ND 773699-EHHD015A0A41Z EHHD015A0A41Z
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - EHHD015A0A41Z Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details