Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
ABB AB
ED2556 -- ENCLOSURE
ABB AB
Enclosure
ED2556
Description
BS MODULES L3 TOP 63A. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
BS MODULES L3 TOP 63A. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Enclosure
41625386
Enclosure
41625386
BS MODULES L3 TOP 63A. FREE 2 YEAR RADWELL WARRANTY
BS MODULES L3 TOP 63A. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Industrial Enclosures
Product Number
41625386
Product Name
Enclosure
Type
Junction Box
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Junction Box
X-QY-4
Specs
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
METCASE
Versatile Aluminum Instrument Enclosures
Unicase
Specs
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular
Length
1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Hammond Manufacturing Company Inc.
Small Enclosures - General Purpose Metal
1415C
Specs
Type
Electronic and Instrument Enclosures
Length
6 inch (152 mm)
Width
4 inch (102 mm)
View Details
4
suppliers
OKW Enclosures, Inc.
SLOPING FRONT CASE, 7.874 X 7.874 X 4.016
M5320105-AL
Specs
Type
Electronic and Instrument Enclosures
Length
7.87 inch (200 mm)
Width
4.02 inch (102 mm)
View Details