ABB AB Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts E989UUN

Description
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:304.8mm; External Width - Metric:304.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:304.8mm; External Width - Metric:304.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts - 23R8175 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts
23R8175
Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts 23R8175
ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:304.8mm; External Width - Metric:304.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PVC; Enclosure Type:Junction Box; Enclosure Material:PVC; External Height - Metric:304.8mm; External Width - Metric:304.8mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:-; NEMA Rating:NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 23R8175
Product Name Enclosure, Junction Box, Pvc; Enclosure Type Abb Thomas & Betts
Length 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-4-M12-8POL-ND - DigiKey
Specs
Material Polycarbonate
View Details