ABB Process Automation Division Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb E93/30CCS

Description
DIN RAIL MOUNT FUSE HOLDER, 3P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V
Datasheet
Description
DIN RAIL MOUNT FUSE HOLDER, 3P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb - 61Y8159 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb
61Y8159
Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb 61Y8159
DIN RAIL MOUNT FUSE HOLDER, 3P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V

DIN RAIL MOUNT FUSE HOLDER, 3P, 30A/600V; Fuse Holder Type:DIN Rail Mount Fuse Holder; Fuse Current:30A; Fuse Size Held:10mm x 38mm, Class CC; Holder Terminals:Screw; No. of Fuses:3Fuses; Product Range:-; Voltage Rating VAC:600V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 61Y8159
Product Name Din Rail Mount Fuse Holder, 3P, 30A/600V; Fuse Holder Type Abb
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM-Vertical Entry Mini Auto Fuse Holder - 3544-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting THM
View Details
3 suppliers
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details