The Schurter Fuse Holder, part number 92F1945, is designed for panel mounting and accommodates 5 x 20 mm fuses. It features a snap-in attachment method and is suitable for panel thicknesses ranging from 1.0 to 3.0 mm. The holder supports a rated voltage of 250 VAC and a maximum current rating of 10 A (VDE) or 16 A (UL/CSA). It is compliant with IEC 60335-1 standards, making it suitable for use in appliances that operate unattended. The fuse holder is constructed from thermoplastic material with a black finish and has a degree of protection rated at IP 40. It can operate in ambient temperatures from -40 °C to 85 °C. The terminals are compatible with solder or quick-connect methods, specifically designed for 4.8 x 0.5 mm connections. The product also meets various safety and performance standards, including UL and CSA approvals, ensuring reliability in applications such as household appliances and medical equipment.
Fuse holder fingergrip 5x20mm FPG3
Fuse holder fingergrip 5x20mm FPG3
Fuse Holder 16A 400V 1 Circuit Cartridge Panel Mount
FUSE HOLDER, 5 X 20MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:FPG3 Series; Voltage Rating VAC:250V RoHS Compliant: Yes
10 A , 250 V , Thermoplastic , Type FPG3 Fuse Holder
Fuseholders for 5 × 20 mm fuses according to IEC 257, UL 512. All UL recognized, CSA certified, VDE, SEMKO and SEV approved at 250 V. Panel-mount styles have solder/quick-disconn
The rated current of the fuse holder is 10 A and the rated voltage is 250 V. 1 to 3 pollution degree. Copper alloy, protected against corrosion are the current conducting parts.
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | 3372005 | 486-1158-ND | 92F1945 | 70160246 |
| Product Name | Fuse Holders | Fuseholders | Fuse Holder, 5 X 20Mm, Panel Mount; Fuse Holder Type Schurter | Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount |
| Standard Fuse Size Accomodated | 5mm x 20mm; Other; (5 x 20mm) |