ABB Process Automation Division Din Rail Fuse Holder, 1P+N, 125A, 600V Rohs Compliant Abb E91N/125S

Description
DIN RAIL FUSE HOLDER, 1P+N, 125A, 600V ROHS COMPLIANT: YES
Description
DIN RAIL FUSE HOLDER, 1P+N, 125A, 600V ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Din Rail Fuse Holder, 1P+N, 125A, 600V is designed for use in electrical distribution systems, providing reliable protection for circuits. It is compliant with RoHS standards, ensuring it meets environmental regulations. The fuse holder is suitable for mounting on DIN rails, facilitating easy installation in control panels and electrical enclosures. With a current rating of 125A and a voltage rating of 600V, it is capable of handling significant electrical loads. This product is part of the E 90 range of fuse holders, which are known for their robust performance in various applications.

Datasheet Summary
Powered by GS/AI

The Din Rail Fuse Holder, 1P+N, 125A, 600V is designed for use in electrical distribution systems, providing reliable protection for circuits. It is compliant with RoHS standards, ensuring it meets environmental regulations. The fuse holder is suitable for mounting on DIN rails, facilitating easy installation in control panels and electrical enclosures. With a current rating of 125A and a voltage rating of 600V, it is capable of handling significant electrical loads. This product is part of the E 90 range of fuse holders, which are known for their robust performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
Din Rail Fuse Holder, 1P+N, 125A, 600V Rohs Compliant Abb - 65AH6719 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Fuse Holder, 1P+N, 125A, 600V Rohs Compliant Abb
65AH6719
Din Rail Fuse Holder, 1P+N, 125A, 600V Rohs Compliant Abb 65AH6719
DIN RAIL FUSE HOLDER, 1P+N, 125A, 600V ROHS COMPLIANT: YES

DIN RAIL FUSE HOLDER, 1P+N, 125A, 600V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 65AH6719
Product Name Din Rail Fuse Holder, 1P+N, 125A, 600V Rohs Compliant Abb
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 2773913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 F (30 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FEU SMD Shock Safe Fuseholder - 250 V 20 A. Highest reliability - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuse Holders - V-9 Shocksafe -  - VICFUSE
Specs
Normal Operating Current 15 amps
Rated Operating Voltage 250 volts
Approvals / Ratings UL
View Details
Fuse Holder - 36321141 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 12 amps
Rated Operating Voltage 300 volts
View Details